RCPT,SZ24,9 POS,PIN, CIRC CONN,REDCD DIAM SEAL
9 Position Circular Connector Receptacle Housing Panel Mount
AHDM 9C PIN RECP SZ 24
Connector
CIRCULAR CONNECTOR, RCPT, 9POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AHDM04-24-09PR | 889-3009-ND | Amphenol Sine AHDM04-24-09PR | AHDM04-24-09PR | 82AC5020 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Housings | Circular Connector, Rcpt, 9Pos, Panel; Product Range Amphenol Sine/tuchel | ||
| Gender | Female / Jack | Female / Jack |