Amphenol Sine Systems Automotive Connectors AHDM04-24-09PR-059

Description
9 Pos Receptacle Kit Shell Sz 24
Request a Quote Datasheet
Description
9 Pos Receptacle Kit Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-24-09PR-059
Automotive Connectors AHDM04-24-09PR-059
9 Pos Receptacle Kit Shell Sz 24

9 Pos Receptacle Kit Shell Sz 24

Buy Now
Circular Connector Housings - 889-AHDM04-24-09PR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-24-09PR-059-ND
Circular Connector Housings 889-AHDM04-24-09PR-059-ND
9 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

9 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Circular Conn, Rcpt, 9Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5841 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 9Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5841
Circular Conn, Rcpt, 9Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5841
CIRCULAR CONN, RCPT, 9POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 9POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM04-24-09PR-059 889-AHDM04-24-09PR-059-ND 15AJ5841
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Rcpt, 9Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details