Amphenol Sine Systems Circular Connector Housings AHDM04-18-21SN-059

Description
21 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp
Request a Quote Datasheet
Description
21 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDM04-18-21SN-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-18-21SN-059-ND
Circular Connector Housings 889-AHDM04-18-21SN-059-ND
21 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

21 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-18-21SN-059
Automotive Connectors AHDM04-18-21SN-059
21 Pos Receptacle Kit Skt Shell Sz 18

21 Pos Receptacle Kit Skt Shell Sz 18

Buy Now
Circular Conn, Rcpt, 21Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ6624 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ6624
Circular Conn, Rcpt, 21Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ6624
CIRCULAR CONN, RCPT, 21POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDM04-18-21SN-059-ND AHDM04-18-21SN-059 15AJ6624
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Rcpt, 21Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data