Amphenol Sine Systems Automotive Connectors AHDM04-18-14PR-059

Description
14 Pos Receptacle Kit Shell Sz 18
Request a Quote Datasheet
Description
14 Pos Receptacle Kit Shell Sz 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-18-14PR-059
Automotive Connectors AHDM04-18-14PR-059
14 Pos Receptacle Kit Shell Sz 18

14 Pos Receptacle Kit Shell Sz 18

Buy Now
Circular Connector Housings - 889-AHDM04-18-14PR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-18-14PR-059-ND
Circular Connector Housings 889-AHDM04-18-14PR-059-ND
14 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

14 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Circular Conn, Rcpt, 14Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5831 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5831
Circular Conn, Rcpt, 14Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5831
CIRCULAR CONN, RCPT, 14POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 14POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM04-18-14PR-059 889-AHDM04-18-14PR-059-ND 15AJ5831
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Rcpt, 14Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-M304-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers