Amphenol Sine Systems Circular Connector Housings AHDM04-18-08SN-059

Description
8 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDM04-18-08SN-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-18-08SN-059-ND
Circular Connector Housings 889-AHDM04-18-08SN-059-ND
8 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

8 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Automotive Connectors - AHDM04-18-08SN-059 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-18-08SN-059
Automotive Connectors AHDM04-18-08SN-059
8 Pos Receptacle Kit Skt Shell Sz 18

8 Pos Receptacle Kit Skt Shell Sz 18

Buy Now
Circular Conn, Rcpt, 8Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5828 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5828
Circular Conn, Rcpt, 8Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5828
CIRCULAR CONN, RCPT, 8POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 8POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDM04-18-08SN-059-ND AHDM04-18-08SN-059 15AJ5828
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Rcpt, 8Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details