RCPT,SZ18,8 POS,PIN, CIRC CONN,STD SEAL
Connector
8 Position Circular Connector Receptacle Housing Panel Mount
AHDM 8C PIN RECP SZ 18
Amphenol Industrial AHDM04-18-08PN
Amphenol Industrial AHDM04-18-08PN
CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | PEI-Genesis | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AHDM04-18-08PN | AHDM04-18-08PN | 889-2993-ND | Amphenol Sine AHDM04-18-08PN | 1950728 | 82AC5004 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Housings | Industrial Circular Connectors | Circular Connector, Rcpt, 8Pos, Panel; Product Range Amphenol Sine/tuchel | ||
| Gender | Female / Jack | Female / Jack | Male / Plug |