Amphenol Sine Systems Circular Connector Housings AHDM04-18-06SN

Description
6 (Radsok) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
6 (Radsok) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDM04-18-06SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-18-06SN-ND
Circular Connector Housings 889-AHDM04-18-06SN-ND
6 (Radsok) Position Circular Connector Receptacle Housing Panel Mount

6 (Radsok) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Automotive Connectors - AHDM04-18-06SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-18-06SN
Automotive Connectors AHDM04-18-06SN
6 Pos Receptacle Socket Shell Sz 18

6 Pos Receptacle Socket Shell Sz 18

Buy Now
Circular Connector, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel - 82AH4144 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel
82AH4144
Circular Connector, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel 82AH4144
CIRCULAR CONNECTOR, RCPT, 6POS, PANEL; Product Range:Duramate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, PANEL; Product Range:Duramate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDM04-18-06SN-ND AHDM04-18-06SN 82AH4144
Product Name Circular Connector Housings Automotive Connectors Circular Connector, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details