Amphenol Sine Systems Automotive Connectors AHDM04-18-06SN-059

Description
6 Pos Receptacle Kit Skt Shell Sz 18
Request a Quote Datasheet
Description
6 Pos Receptacle Kit Skt Shell Sz 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDM04-18-06SN-059
Automotive Connectors AHDM04-18-06SN-059
6 Pos Receptacle Kit Skt Shell Sz 18

6 Pos Receptacle Kit Skt Shell Sz 18

Buy Now
Circular Connector Housings - 889-AHDM04-18-06SN-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDM04-18-06SN-059-ND
Circular Connector Housings 889-AHDM04-18-06SN-059-ND
6 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

6 Position Circular Connector Receptacle Housing Free Hanging (In-Line); Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Circular Conn, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel - 15AJ5825 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel
15AJ5825
Circular Conn, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel 15AJ5825
CIRCULAR CONN, RCPT, 6POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 6POS, PANEL; Product Range:DuraMate AHDM Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDM04-18-06SN-059 889-AHDM04-18-06SN-059-ND 15AJ5825
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
ODM OBDII female connectors - QLC16052 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details