Amphenol Sine Systems Amphenol Sine Systems AHDC-16-9 AHD 9-Pin Receptacle Cap AHDC-16-9

Description
Amphenol Sine Systems AHDC-16-9 Receptacle Caps Category: Amphenol AHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# HDC16-9 AHD Series™ Number of Pins: 9 Corrosion resistant Smooth diagnostic grade housings are non-sealed for controlled applications Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed as a Deutsch HD series drop-in replacement Sealed military style housings have silicone elastomer seal and are threaded for demanding applications
Request a Quote Datasheet
Description
Amphenol Sine Systems AHDC-16-9 Receptacle Caps Category: Amphenol AHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# HDC16-9 AHD Series™ Number of Pins: 9 Corrosion resistant Smooth diagnostic grade housings are non-sealed for controlled applications Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed as a Deutsch HD series drop-in replacement Sealed military style housings have silicone elastomer seal and are threaded for demanding applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AHDC-16-9 AHD 9-Pin Receptacle Cap - 38677 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHDC-16-9 AHD 9-Pin Receptacle Cap
38677
Amphenol Sine Systems AHDC-16-9 AHD 9-Pin Receptacle Cap 38677
Amphenol Sine Systems AHDC-16-9 Receptacle Caps Category: Amphenol AHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# HDC16-9 AHD Series™ Number of Pins: 9 Corrosion resistant Smooth diagnostic grade housings are non-sealed for controlled applications Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed as a Deutsch HD series drop-in replacement Sealed military style housings have silicone elastomer seal and are threaded for demanding applications
  • Amphenol Sine Systems AHDC-16-9 Receptacle Caps
  • Category: Amphenol AHD Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch PN# HDC16-9
  • AHD Series™
  • Number of Pins: 9
  • Corrosion resistant
  • Smooth diagnostic grade housings are non-sealed for controlled applications
  • Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Designed as a Deutsch HD series drop-in replacement
  • Sealed military style housings have silicone elastomer seal and are threaded for demanding applications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38677
Product Name Amphenol Sine Systems AHDC-16-9 AHD 9-Pin Receptacle Cap
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-350786-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
AC Power Entry Modules - 3-101-147 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Grounding Flush Mount RV Outlet, 30 Amp 120V TT-30R - 2107S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
IP44 Splashproof 15° Angled Receptacle - F51S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers