Amphenol Sine Systems Amphenol Sine Systems AHDC-16-6 AHD 6-Pin Receptacle Cap AHDC-16-6

Description
Amphenol Sine Systems AHDC-16-6 Receptacle Caps Category: Amphenol AHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# HDC16-6 AHD Series™ Number of Pins: 6 Corrosion resistant Smooth diagnostic grade housings are non-sealed for controlled applications Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed as a Deutsch HD series drop-in replacement Sealed military style housings have silicone elastomer seal and are threaded for demanding applications
Request a Quote Datasheet
Description
Amphenol Sine Systems AHDC-16-6 Receptacle Caps Category: Amphenol AHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# HDC16-6 AHD Series™ Number of Pins: 6 Corrosion resistant Smooth diagnostic grade housings are non-sealed for controlled applications Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed as a Deutsch HD series drop-in replacement Sealed military style housings have silicone elastomer seal and are threaded for demanding applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AHDC-16-6 AHD 6-Pin Receptacle Cap - 38675 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHDC-16-6 AHD 6-Pin Receptacle Cap
38675
Amphenol Sine Systems AHDC-16-6 AHD 6-Pin Receptacle Cap 38675
Amphenol Sine Systems AHDC-16-6 Receptacle Caps Category: Amphenol AHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# HDC16-6 AHD Series™ Number of Pins: 6 Corrosion resistant Smooth diagnostic grade housings are non-sealed for controlled applications Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed as a Deutsch HD series drop-in replacement Sealed military style housings have silicone elastomer seal and are threaded for demanding applications
  • Amphenol Sine Systems AHDC-16-6 Receptacle Caps
  • Category: Amphenol AHD Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch PN# HDC16-6
  • AHD Series™
  • Number of Pins: 6
  • Corrosion resistant
  • Smooth diagnostic grade housings are non-sealed for controlled applications
  • Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Designed as a Deutsch HD series drop-in replacement
  • Sealed military style housings have silicone elastomer seal and are threaded for demanding applications
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38675
Product Name Amphenol Sine Systems AHDC-16-6 AHD 6-Pin Receptacle Cap
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
IP67 Watertight 15° Angled Receptacle - F42S38A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Locking Outlet, 20 Amp 250 Volt L6-20R for Special Purpose - L0620RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details