Amphenol Sine Systems Automotive Connectors AHDBM06-24-91SR16

Description
9 Pos Plug Socket Shell Sz 24
Request a Quote Datasheet
Description
9 Pos Plug Socket Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDBM06-24-91SR16
Automotive Connectors AHDBM06-24-91SR16
9 Pos Plug Socket Shell Sz 24

9 Pos Plug Socket Shell Sz 24

Buy Now
Connector

Connector

Buy Now
Circular Connector Housings - 889-AHDBM06-24-91SR16-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDBM06-24-91SR16-ND
Circular Connector Housings 889-AHDBM06-24-91SR16-ND
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel - 33AK7961 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel
33AK7961
Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel 33AK7961
CIRCULAR CONN, PLUG, 9POS, CRIMP; Product Range:DuraMate™ ISOBUS Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 9POS, CRIMP; Product Range:DuraMate™ ISOBUS Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDBM06-24-91SR16 AHDBM06-24-91SR16 889-AHDBM06-24-91SR16-ND 33AK7961
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - BRD.2B.200.PCSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details