Amphenol Sine Systems Automotive Connectors AHDBM06-24-91SR16-059

Description
9 Pos Plug Socket Shell Sz 24
Request a Quote Datasheet
Description
9 Pos Plug Socket Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - AHDBM06-24-91SR16-059 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDBM06-24-91SR16-059
Automotive Connectors AHDBM06-24-91SR16-059
9 Pos Plug Socket Shell Sz 24

9 Pos Plug Socket Shell Sz 24

Buy Now
Circular Connector Housings - 889-AHDBM06-24-91SR16-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDBM06-24-91SR16-059-ND
Circular Connector Housings 889-AHDBM06-24-91SR16-059-ND
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

9 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel - 33AK7962 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel
33AK7962
Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel 33AK7962
CIRCULAR CONN, PLUG, 9POS, CRIMP; Product Range:DuraMate™ ISOBUS Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 9POS, CRIMP; Product Range:DuraMate™ ISOBUS Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDBM06-24-91SR16-059 889-AHDBM06-24-91SR16-059-ND 33AK7962
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

NETBridge+™ - NTHBR23A1111SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
View Details
2 suppliers
Circular Connector Assemblies - 1920-ALBKF12-FMBR4-SL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers