Amphenol Sine Systems Circular Connector Housings AHDBM06-24-91SR-059

Description
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet
Description
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDBM06-24-91SR-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDBM06-24-91SR-059-ND
Circular Connector Housings 889-AHDBM06-24-91SR-059-ND
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

9 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Automotive Connectors - AHDBM06-24-91SR-059 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
AHDBM06-24-91SR-059
Automotive Connectors AHDBM06-24-91SR-059
9 Pos Plug Socket Shell Sz 24

9 Pos Plug Socket Shell Sz 24

Buy Now
Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel - 33AK7960 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel
33AK7960
Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel 33AK7960
CIRCULAR CONN, PLUG, 9POS, CRIMP; Product Range:DuraMate™ ISOBUS Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 9POS, CRIMP; Product Range:DuraMate™ ISOBUS Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDBM06-24-91SR-059-ND AHDBM06-24-91SR-059 33AK7960
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Plug, 9Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

NETBridge+™ - NTHBV11A10C1SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector; PC Card Connector
Termination Surface Mount
Current Rating 3.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1771-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers