Amphenol Sine Systems Automotive Connectors AHDBM04-24-91PR16-059

Description
9 Pos Receptacle Kit Shell Sz 24
Request a Quote Datasheet
Description
9 Pos Receptacle Kit Shell Sz 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AHDBM04-24-91PR16-059
Automotive Connectors AHDBM04-24-91PR16-059
9 Pos Receptacle Kit Shell Sz 24

9 Pos Receptacle Kit Shell Sz 24

Buy Now
Circular Connector Housings - 889-AHDBM04-24-91PR16-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDBM04-24-91PR16-059-ND
Circular Connector Housings 889-AHDBM04-24-91PR16-059-ND
9 Position Circular Connector Receptacle Housing Panel Mount Backshell, Cable Clamp

9 Position Circular Connector Receptacle Housing Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Circular Conn, Rcpt, 9Pos, Crimp; Product Range Amphenol Sine/tuchel - 33AK7956 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 9Pos, Crimp; Product Range Amphenol Sine/tuchel
33AK7956
Circular Conn, Rcpt, 9Pos, Crimp; Product Range Amphenol Sine/tuchel 33AK7956
CIRCULAR CONN, RCPT, 9POS, CRIMP; Product Range:DuraMate™ ISOBUS Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 9POS, CRIMP; Product Range:DuraMate™ ISOBUS Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHDBM04-24-91PR16-059 889-AHDBM04-24-91PR16-059-ND 33AK7956
Product Name Automotive Connectors Circular Connector Housings Circular Conn, Rcpt, 9Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 2004-10018311-001LF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
View Details
3 suppliers
Specs
Gender Female / Jack
Termination Crimp
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2000-2247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers