Amphenol Sine Systems Circular Connector Housings AHDBM04-24-91PN-059

Description
9 Position Circular Connector Receptacle Housing Panel Mount Backshell, Cable Clamp
Request a Quote Datasheet
Description
9 Position Circular Connector Receptacle Housing Panel Mount Backshell, Cable Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-AHDBM04-24-91PN-059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-AHDBM04-24-91PN-059-ND
Circular Connector Housings 889-AHDBM04-24-91PN-059-ND
9 Position Circular Connector Receptacle Housing Panel Mount Backshell, Cable Clamp

9 Position Circular Connector Receptacle Housing Panel Mount Backshell, Cable Clamp

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AHDBM04-24-91PN-059
Automotive Connectors AHDBM04-24-91PN-059
9 Pos Receptacle Kit Shell Sz 24

9 Pos Receptacle Kit Shell Sz 24

Buy Now
Circular Conn, Rcpt, 9Pos, Crimp; Product Range Amphenol Sine/tuchel - 33AK7952 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 9Pos, Crimp; Product Range Amphenol Sine/tuchel
33AK7952
Circular Conn, Rcpt, 9Pos, Crimp; Product Range Amphenol Sine/tuchel 33AK7952
CIRCULAR CONN, RCPT, 9POS, CRIMP; Product Range:DuraMate™ ISOBUS Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 9POS, CRIMP; Product Range:DuraMate™ ISOBUS Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AHDBM04-24-91PN-059-ND AHDBM04-24-91PN-059 33AK7952
Product Name Circular Connector Housings Automotive Connectors Circular Conn, Rcpt, 9Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1114 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2448-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers