Amphenol Sine Systems Connectors Circular, Industrial - Plastic AHD17-9-1939PES80

Description
HD SERIES 9 PIN RECEPTACL E 2) JAM MOUNT/EXTENTED S
Request a Quote Datasheet
Description
HD SERIES 9 PIN RECEPTACL E 2) JAM MOUNT/EXTENTED S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - AHD17-9-1939PES80 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
AHD17-9-1939PES80
Connectors Circular, Industrial - Plastic AHD17-9-1939PES80
HD SERIES 9 PIN RECEPTACL E 2) JAM MOUNT/EXTENTED S

HD SERIES 9 PIN RECEPTACL E 2) JAM MOUNT/EXTENTED S

Buy Now
Circular Connector Housings - 889-1432-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1432-ND
Circular Connector Housings 889-1432-ND
9 Position Circular Connector Receptacle Housing Panel Mount

9 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connector

Connector

Buy Now
Circular Connector, Rcpt, 9Pos, Jam Nut; Product Range Amphenol Sine/tuchel - 78AC5910 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 9Pos, Jam Nut; Product Range Amphenol Sine/tuchel
78AC5910
Circular Connector, Rcpt, 9Pos, Jam Nut; Product Range Amphenol Sine/tuchel 78AC5910
CIRCULAR CONNECTOR, RCPT, 9POS, JAM NUT; Product Range:AHD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 9POS, JAM NUT; Product Range:AHD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHD17-9-1939PES80 889-1432-ND AHD17-9-1939PES80 78AC5910
Product Name Connectors Circular, Industrial - Plastic Circular Connector Housings Circular Connector, Rcpt, 9Pos, Jam Nut; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details