Amphenol Sine Systems Connectors Circular, Industrial - Plastic AHD16-9-1939S80

Description
HD SERIES LOCKING RING 9 UG (TYPE 2)
Request a Quote Datasheet
Description
HD SERIES LOCKING RING 9 UG (TYPE 2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - AHD16-9-1939S80 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
AHD16-9-1939S80
Connectors Circular, Industrial - Plastic AHD16-9-1939S80
HD SERIES LOCKING RING 9 UG (TYPE 2)

HD SERIES LOCKING RING 9 UG (TYPE 2)

Buy Now
Circular Connector Housings - 889-1430-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1430-ND
Circular Connector Housings 889-1430-ND
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Amphenol Sine Systems AHD16-9-1939S80 AHD 9-Pin Plug for Size 16 Contacts, Rear Threaded, J1939 - 39338 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHD16-9-1939S80 AHD 9-Pin Plug for Size 16 Contacts, Rear Threaded, J1939
39338
Amphenol Sine Systems AHD16-9-1939S80 AHD 9-Pin Plug for Size 16 Contacts, Rear Threaded, J1939 39338
Amphenol Sine Systems AHD Series Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the AHD Series is ideal for any situation where either controlled and/ or uncontrolled environmental conditions exist. Amphenol Sine Systems AHD16-9-1939S80 AHD 9-Pin Plug Category: Amphenol AHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# HD16-9-1939S-P080 AHD Series™ Number of Pins: 9 J1939 key arrangement Corrosion resistant Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed as a Deutsch HD series drop-in replacement Sealed military style housings have silicone elastomer seal and are threaded for demanding applications Receptacle caps available for military style housings

Amphenol Sine Systems AHD Series Connectors were developed in response to the overwhelming need for an economic alternative to today's existing diagnostic product options. Designed specifically as a cost-conscious, reliable alternative, intermateable to industry standard 6 and 9 pin connectors, the AHD Series is ideal for any situation where either controlled and/ or uncontrolled environmental conditions exist.

  • Amphenol Sine Systems AHD16-9-1939S80 AHD 9-Pin Plug
  • Category: Amphenol AHD Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch PN# HD16-9-1939S-P080
  • AHD Series™
  • Number of Pins: 9
  • J1939 key arrangement
  • Corrosion resistant
  • Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Designed as a Deutsch HD series drop-in replacement
  • Sealed military style housings have silicone elastomer seal and are threaded for demanding applications
  • Receptacle caps available for military style housings
Supplier's Site Datasheet
 - AHD16-9-1939S80 - Powell Electronics, Inc.
Swedesboro, NJ, United States
9 Position Plug, Female, Threaded Rear,

9 Position Plug, Female, Threaded Rear,

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - AHD16-9-1939S80 - Chief Enterprises LLC
Elmhurst, IL, United States
Circular Connectors
AHD16-9-1939S80
Circular Connectors AHD16-9-1939S80
Connector, Ampheonl Sine, Circular, AHD Series Locking Ring 9 Pin Plug (TYPE 2)

Connector, Ampheonl Sine, Circular, AHD Series Locking Ring 9 Pin Plug (TYPE 2)

Supplier's Site
Industrial Circular, Plug, 9Pos, Cable; Product Range Amphenol Sine/tuchel - 26Y6676 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 9Pos, Cable; Product Range Amphenol Sine/tuchel
26Y6676
Industrial Circular, Plug, 9Pos, Cable; Product Range Amphenol Sine/tuchel 26Y6676
INDUSTRIAL CIRCULAR, PLUG, 9POS, CABLE; Product Range:AHD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 9POS, CABLE; Product Range:AHD Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Waytek, Inc. Powell Electronics, Inc. Chief Enterprises LLC Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHD16-9-1939S80 889-1430-ND 39338 AHD16-9-1939S80 AHD16-9-1939S80 26Y6676
Product Name Connectors Circular, Industrial - Plastic Circular Connector Housings Amphenol Sine Systems AHD16-9-1939S80 AHD 9-Pin Plug for Size 16 Contacts, Rear Threaded, J1939 Circular Connectors Industrial Circular, Plug, 9Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Automotive Connector; Military Connector Automotive Connector; Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products