Amphenol Corporation Amphenol Sine Systems AHD16-6-12S AHD 6-Pin Plug for Size 12 Contacts, Smooth Shell AHD16-6-12S

Description
6 Pos Plug Socket Threaded Rear
Request a Quote Datasheet
Description
6 Pos Plug Socket Threaded Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AHD16-6-12S - Powell Electronics, Inc.
Swedesboro, NJ, United States
6 Pos Plug Socket Threaded Rear

6 Pos Plug Socket Threaded Rear

Buy Now
Amphenol Sine Systems AHD16-6-12S AHD 6-Pin Plug for Size 12 Contacts, Smooth Shell - 38670 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHD16-6-12S AHD 6-Pin Plug for Size 12 Contacts, Smooth Shell
38670
Amphenol Sine Systems AHD16-6-12S AHD 6-Pin Plug for Size 12 Contacts, Smooth Shell 38670
Amphenol Sine Systems AHD16-6-12S Connector Plugs Category: Amphenol AHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# HD16-6-12S AHD Series™ Contact Size: 12 Number of Pins: 6 Corrosion resistant Smooth diagnostic grade housings are non-sealed for controlled applications Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed as a Deutsch HD series drop-in replacement Sealed military style housings have silicone elastomer seal and are threaded for demanding applications Receptacle caps available for military style housings
  • Amphenol Sine Systems AHD16-6-12S Connector Plugs
  • Category: Amphenol AHD Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch PN# HD16-6-12S
  • AHD Series™
  • Contact Size: 12
  • Number of Pins: 6
  • Corrosion resistant
  • Smooth diagnostic grade housings are non-sealed for controlled applications
  • Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Designed as a Deutsch HD series drop-in replacement
  • Sealed military style housings have silicone elastomer seal and are threaded for demanding applications
  • Receptacle caps available for military style housings
Supplier's Site Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-AHD16-6-12S
Automotive Electronic Connector 2026-AHD16-6-12S
Automotive Connectors 6P PLG SMOOTH SHELL DIAGNOSTIC GRADE HD Product overview: AHD16-6-12S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AHD16-6-12S can be used for catalog matching and distributor lookup.

Automotive Connectors 6P PLG SMOOTH SHELL DIAGNOSTIC GRADE HD Product overview: AHD16-6-12S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AHD16-6-12S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - 889-1064-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1064-ND
Circular Connector Housings 889-1064-ND
6 Position Circular Connector Plug Housing Free Hanging (In-Line)

6 Position Circular Connector Plug Housing Free Hanging (In-Line)

Buy Now Datasheet
Circular Connectors - Circular Connectors - Housings - AHD16-6-12S - 810573-AHD16-6-12S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - AHD16-6-12S
810573-AHD16-6-12S
Circular Connectors - Circular Connectors - Housings - AHD16-6-12S 810573-AHD16-6-12S
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 810573-AHD16-6-12S Packaging: Bulk Type: For Female Sockets Number of Positions: 6 Mounting Style: Free Hanging (In-Line) Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Push-Pull Contact Size: 12 Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Orientation: Keyed Housing Color: Gray Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Shell Material: Thermoplastic Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 810573-AHD16-6-12S
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 6
Mounting Style: Free Hanging (In-Line)
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Push-Pull
Contact Size: 12
Note: Contacts Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Orientation: Keyed
Housing Color: Gray
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Thermoplastic
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now
Circular Connector, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel - 14R5573 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel
14R5573
Circular Connector, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel 14R5573
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:AHD Series™; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:AHD Series™; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Waytek, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHD16-6-12S 38670 2026-AHD16-6-12S 889-1064-ND 810573-AHD16-6-12S 14R5573
Product Name Amphenol Sine Systems AHD16-6-12S AHD 6-Pin Plug for Size 12 Contacts, Smooth Shell Automotive Electronic Connector Circular Connector Housings Circular Connectors - Circular Connectors - Housings - AHD16-6-12S Circular Connector, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector; Military Connector Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Contact Size (AWG) 12 AWG 12 AWG
Gender Male / Plug
Current Rating 25.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

OBD II connector right angel golden pins - QLC16060 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® Pak Retaining Pin - 110g9-bk - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
BrightConnX™ Rugged MRD - MRDAH08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers
Mil Spec Circular Connectors - 107158 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details