Automotive Connectors HD Series 9 Pin Recp INLINE Product overview: AHD14-9-1939P from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AHD14-9-1939P can be used for catalog matching and distributor lookup.
AT 9C #16 PIN REC IN LINE
9 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
9 Pos Receptacle Threaded Rear Pin
CIRCULAR CONN, RCPT, 9POS, CABLE; Product Range:AHD Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-AHD14-9-1939P | Amphenol Sine AHD14-9-1939P | 889-1429-ND | AHD14-9-1939P | 83T2009 |
| Product Name | Automotive Electronic Connector | Circular Connector Housings | Circular Conn, Rcpt, 9Pos, Cable; Product Range Amphenol Sine/tuchel | ||
| Connector Type | Automotive Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | Female / Jack | |||
| Current Rating | 13.0 amps |