Amphenol Sine Systems Circular Connector Housings AHD10-9-1939P80

Description
9 Pos Receptacle Threaded Rear Pin
Request a Quote Datasheet
Description
9 Pos Receptacle Threaded Rear Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
9 Pos Receptacle Threaded Rear Pin

9 Pos Receptacle Threaded Rear Pin

Buy Now
Circular Connector Housings - 889-1426-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1426-ND
Circular Connector Housings 889-1426-ND
9 Position Circular Connector Receptacle Housing Panel Mount

9 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Industrial Circular, Rcpt, 9Pos, Flange; Product Range Amphenol Sine/tuchel - 26Y6674 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 9Pos, Flange; Product Range Amphenol Sine/tuchel
26Y6674
Industrial Circular, Rcpt, 9Pos, Flange; Product Range Amphenol Sine/tuchel 26Y6674
INDUSTRIAL CIRCULAR, RCPT, 9POS, FLANGE; Product Range:AHD Series™; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 9POS, FLANGE; Product Range:AHD Series™; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Connector Housings - AHD10-9-1939P80 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
AHD10-9-1939P80
Circular Connector Housings AHD10-9-1939P80
CONN RCPT HSNG MALE 9POS PNL MNT

CONN RCPT HSNG MALE 9POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AHD10-9-1939P80 889-1426-ND 26Y6674 AHD10-9-1939P80
Product Name Circular Connector Housings Industrial Circular, Rcpt, 9Pos, Flange; Product Range Amphenol Sine/tuchel Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® PP180 Silver Plated Wire Contacts - 1382 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
PCI Express - 10018783-13231ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details