Amphenol Sine Systems Amphenol Sine Systems AHD10-9-1939P AHD 9-Pin, J1939 Receptacle, Size 16 Contacts, Square Flange AHD10-9-1939P

Description
Amphenol Sine Systems AHD10-9-1939P Connector Receptacles Category: Amphenol AHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# HD10-9-1939P AHD Series™ Contact Size: 16 Number of Pins: 9 J1939 key arrangement Square flange for mounting Corrosion resistant Smooth diagnostic grade housings are non-sealed for controlled applications Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed as a Deutsch HD series drop-in replacement Sealed military style housings have silicone elastomer seal and are threaded for demanding applications Receptacle caps available for military style housings
Request a Quote Datasheet
Description
Amphenol Sine Systems AHD10-9-1939P Connector Receptacles Category: Amphenol AHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# HD10-9-1939P AHD Series™ Contact Size: 16 Number of Pins: 9 J1939 key arrangement Square flange for mounting Corrosion resistant Smooth diagnostic grade housings are non-sealed for controlled applications Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed as a Deutsch HD series drop-in replacement Sealed military style housings have silicone elastomer seal and are threaded for demanding applications Receptacle caps available for military style housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AHD10-9-1939P AHD 9-Pin, J1939 Receptacle, Size 16 Contacts, Square Flange - 38673 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHD10-9-1939P AHD 9-Pin, J1939 Receptacle, Size 16 Contacts, Square Flange
38673
Amphenol Sine Systems AHD10-9-1939P AHD 9-Pin, J1939 Receptacle, Size 16 Contacts, Square Flange 38673
Amphenol Sine Systems AHD10-9-1939P Connector Receptacles Category: Amphenol AHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# HD10-9-1939P AHD Series™ Contact Size: 16 Number of Pins: 9 J1939 key arrangement Square flange for mounting Corrosion resistant Smooth diagnostic grade housings are non-sealed for controlled applications Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed as a Deutsch HD series drop-in replacement Sealed military style housings have silicone elastomer seal and are threaded for demanding applications Receptacle caps available for military style housings
  • Amphenol Sine Systems AHD10-9-1939P Connector Receptacles
  • Category: Amphenol AHD Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch PN# HD10-9-1939P
  • AHD Series™
  • Contact Size: 16
  • Number of Pins: 9
  • J1939 key arrangement
  • Square flange for mounting
  • Corrosion resistant
  • Smooth diagnostic grade housings are non-sealed for controlled applications
  • Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Designed as a Deutsch HD series drop-in replacement
  • Sealed military style housings have silicone elastomer seal and are threaded for demanding applications
  • Receptacle caps available for military style housings
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38673
Product Name Amphenol Sine Systems AHD10-9-1939P AHD 9-Pin, J1939 Receptacle, Size 16 Contacts, Square Flange
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Double-Fused Two Function Power Entry Module - 83110180 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R for Special Purpose - L1420RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details