Amphenol Sine Systems Amphenol Sine Systems AHD10-6-12P AHD 6-Pin Receptacle for Size 12 Contacts AHD10-6-12P

Description
Amphenol Sine Systems AHD10-6-12P Connector Receptacles Category: Amphenol AHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# HD10-6-12P AHD Series™ Contact Size: 12 Number of Pins: 6 Square flange for mounting Corrosion resistant Smooth diagnostic grade housings are non-sealed for controlled applications Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed as a Deutsch HD series drop-in replacement Sealed military style housings have silicone elastomer seal and are threaded for demanding applications Receptacle caps available for military style housings
Request a Quote Datasheet
Description
Amphenol Sine Systems AHD10-6-12P Connector Receptacles Category: Amphenol AHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# HD10-6-12P AHD Series™ Contact Size: 12 Number of Pins: 6 Square flange for mounting Corrosion resistant Smooth diagnostic grade housings are non-sealed for controlled applications Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed as a Deutsch HD series drop-in replacement Sealed military style housings have silicone elastomer seal and are threaded for demanding applications Receptacle caps available for military style housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AHD10-6-12P AHD 6-Pin Receptacle for Size 12 Contacts - 38671 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AHD10-6-12P AHD 6-Pin Receptacle for Size 12 Contacts
38671
Amphenol Sine Systems AHD10-6-12P AHD 6-Pin Receptacle for Size 12 Contacts 38671
Amphenol Sine Systems AHD10-6-12P Connector Receptacles Category: Amphenol AHD Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# HD10-6-12P AHD Series™ Contact Size: 12 Number of Pins: 6 Square flange for mounting Corrosion resistant Smooth diagnostic grade housings are non-sealed for controlled applications Temperature Range: -67°F (-55°C) to 257°F (125°C) Designed as a Deutsch HD series drop-in replacement Sealed military style housings have silicone elastomer seal and are threaded for demanding applications Receptacle caps available for military style housings
  • Amphenol Sine Systems AHD10-6-12P Connector Receptacles
  • Category: Amphenol AHD Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch PN# HD10-6-12P
  • AHD Series™
  • Contact Size: 12
  • Number of Pins: 6
  • Square flange for mounting
  • Corrosion resistant
  • Smooth diagnostic grade housings are non-sealed for controlled applications
  • Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Designed as a Deutsch HD series drop-in replacement
  • Sealed military style housings have silicone elastomer seal and are threaded for demanding applications
  • Receptacle caps available for military style housings
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38671
Product Name Amphenol Sine Systems AHD10-6-12P AHD 6-Pin Receptacle for Size 12 Contacts
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
20A/250V Australian Hospital Plug; Clear - 88040370 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details