Amphenol Corporation RF Antennas AGPS26MMMSMA

Description
1.575GHz GNSS, GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Magnetic
Request a Quote Datasheet
Description
1.575GHz GNSS, GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-AGPS26MMMSMA-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GNSS, GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Magnetic

1.575GHz GNSS, GPS Module RF Antenna 1.574GHz ~ 1.576GHz 5dBic SMA Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-AGPS26MMMSMA-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1575.0 MHz
Gain 5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-001 - Quarktwin Technology Ltd.
Specs
Applications 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Technology Type Chip
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details