Amphenol Industrial No. Of Contacts Amphenol Industrial AG6M.

Description
No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Product Range:AG Series RoHS Compliant: Yes
Description
No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Product Range:AG Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amphenol Industrial - 31AC7961 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amphenol Industrial
31AC7961
No. Of Contacts Amphenol Industrial 31AC7961
No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Product Range:AG Series RoHS Compliant: Yes

No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Product Range:AG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31AC7961
Product Name No. Of Contacts Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details