Amphenol Sine Systems Circular Connector Assemblies AG6F

Description
6 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-AG6F-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-AG6F-ND
Circular Connector Assemblies 889-AG6F-ND
6 Position Circular Connector Plug, Female Sockets Solder Cup

6 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
XLR Connectors - 2617890 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617890
XLR Connectors 2617890
Amphenol Industrial AG6F XLR Connector

Amphenol Industrial AG6F XLR Connector

Supplier's Site
XLR Connectors - 2617889 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617889
XLR Connectors 2617889
Amphenol Industrial AG6F XLR Connector

Amphenol Industrial AG6F XLR Connector

Supplier's Site
Mini Xlr Conn, Rcpt, 6Pos, Cable; No. Of Contacts Amphenol Sine/tuchel - 77AC3150 - Newark, An Avnet Company
Chicago, IL, United States
Mini Xlr Conn, Rcpt, 6Pos, Cable; No. Of Contacts Amphenol Sine/tuchel
77AC3150
Mini Xlr Conn, Rcpt, 6Pos, Cable; No. Of Contacts Amphenol Sine/tuchel 77AC3150
MINI XLR CONN, RCPT, 6POS, CABLE; No. of Contacts:6Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:miniXLR G Series RoHS Compliant: Yes

MINI XLR CONN, RCPT, 6POS, CABLE; No. of Contacts:6Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:miniXLR G Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-AG6F-ND 2617890 77AC3150
Product Name Circular Connector Assemblies XLR Connectors Mini Xlr Conn, Rcpt, 6Pos, Cable; No. Of Contacts Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - NAMVM2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details