Conn XLR Connector M 5 POS Solder Cup ST Cable Mount 5 Terminal 1 Port Product overview: AG5M from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AG5M can be used for catalog matching and distributor lookup.
Amphenol Industrial AG5M XLR Connector
Amphenol Industrial AG5M XLR Connector
5 Position Circular Connector Receptacle, Male Pins Solder Cup
MINI XLR CONNECTOR, PLUG, 5POS, PCB; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:miniXLR G Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 377-AG5M | 2617885 | 889-AG5M-ND | 77AC3149 |
| Product Name | Electronic Connector | XLR Connectors | Circular Connector Assemblies | Mini Xlr Connector, Plug, 5Pos, Pcb; No. Of Contacts Amphenol Sine/tuchel |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Termination | Solder | |||
| Voltage Rating | 50 volts | |||
| Current Rating | 4.0 amps | 4.0 amps |