Conn Mini XLR Connector M 4 POS Solder RA Thru-Hole 4 Terminal 1 Port Product overview: AG4MCCH from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AG4MCCH can be used for catalog matching and distributor lookup.
4 Position Circular Connector Receptacle, Male Pins Solder
MINI XLR CONNECTOR, PLUG, 4POS, PANEL; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:miniXLR G Series RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2617880 | 377-AG4MCCH | 889-AG4MCCH-ND | 77AC3147 |
| Product Name | XLR Connectors | Electronic Connector | Circular Connector Assemblies | Mini Xlr Connector, Plug, 4Pos, Panel; No. Of Contacts Amphenol Sine/tuchel |
| Connector Type | Audio / Video | Receptacle, Male Pins | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | |||
| Termination | Through Hole |