Amphenol Industrial AG4F XLR Connector
Amphenol Industrial AG4F XLR Connector
4 Position Circular Connector Plug, Female Sockets Solder Cup
XLR Connectors 4 FEM CONT NI PLTD Product overview: AG4F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AG4F can be used for catalog matching and distributor lookup.
MINI XLR PLUG FEMALE
MINI XLR CONN, RCPT, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:miniXLR G Series RoHS Compliant: Yes
XLR CONN, RCPT, 4POS, CABLE ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2617867 | 889-AG4F-ND | 377-AG4F | AG4F | 77AC3143 | 74AH4037 |
| Product Name | XLR Connectors | Circular Connector Assemblies | Electronic Connector | Connectors Audio & Video, XLR Plugs & Jacks | Mini Xlr Conn, Rcpt, 4Pos, Cable; No. Of Contacts Amphenol Sine/tuchel | Xlr Conn, Rcpt, 4Pos, Cable Rohs Compliant Amphenol Sine/tuchel |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | ||||
| Gender | Male / Plug | Female / Jack | Male / Plug | |||
| Geometry | Straight |