Connectors Audio & Video, XLR Plugs & Jacks
3 Pos Right Angle Mini XLR Male Solder Connector, 5A, IP40 Product overview: AG3MCCH from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AG3MCCH can be used for catalog matching and distributor lookup.
3 Position Circular Connector Receptacle, Male Pins Solder
CONNECTOR, MINI XLR, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:G Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | AG3MCCH | 2617866 | 377-AG3MCCH | 889-1842-ND | 23AC1137 |
| Product Name | Connectors Audio & Video, XLR Plugs & Jacks | XLR Connectors | 5A Electronic Connector | Circular Connector Assemblies | Connector, Mini Xlr, Plug, 3Pos, Panel; No. Of Contacts Amphenol |
| Connector Type | Audio / Video | Audio / Video | Receptacle, Male Pins | ||
| Gender | Male / Plug; Female / Jack | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | ||||
| Termination | Solder |