3 Position Circular Connector Receptacle, Male Pins Solder Cup
Audio/RCA Connector, 3 Pole(s), Male, Locking, Product overview: AG3MCC from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AG3MCC can be used for catalog matching and distributor lookup.
Amphenol Industrial AG3MCC XLR Connector
Amphenol Industrial AG3MCC XLR Connector
MINI XLR CONN, PLUG, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:miniXLR G Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-AG3MCC-ND | 377-AG3MCC | 2617864 | 77AC3142 |
| Product Name | Circular Connector Assemblies | Electronic Connector | XLR Connectors | Mini Xlr Conn, Plug, 3Pos, Panel; No. Of Contacts Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Audio / Video | ||
| Mounting | Panel Mount | Panel Mount | ||
| Current Rating | 5.0 amps |