Amphenol Sine Systems Electronic Connector AG3M

Description
XLR Connectors 3 ML CONT NI PLTD Product overview: AG3M from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AG3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XLR Connectors 3 ML CONT NI PLTD Product overview: AG3M from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AG3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
377-AG3M
Electronic Connector 377-AG3M
XLR Connectors 3 ML CONT NI PLTD Product overview: AG3M from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AG3M can be used for catalog matching and distributor lookup.

XLR Connectors 3 ML CONT NI PLTD Product overview: AG3M from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AG3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - 889-1841-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1841-ND
Circular Connector Assemblies 889-1841-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
XLR Connectors - 2617862 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617862
XLR Connectors 2617862
Amphenol Industrial AG3M XLR Connector

Amphenol Industrial AG3M XLR Connector

Supplier's Site
Circular Connector Assemblies - AG3M - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
AG3M
Circular Connector Assemblies AG3M
CONN RCPT MALE MINI XLR 3POS SLD

CONN RCPT MALE MINI XLR 3POS SLD

Supplier's Site Datasheet
Connector, Mini Xlr, Plug, 3Pos, Cable; No. Of Contacts Amphenol - 23AC1136 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Xlr, Plug, 3Pos, Cable; No. Of Contacts Amphenol
23AC1136
Connector, Mini Xlr, Plug, 3Pos, Cable; No. Of Contacts Amphenol 23AC1136
CONNECTOR, MINI XLR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:G Series RoHS Compliant: Yes

CONNECTOR, MINI XLR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 377-AG3M 889-1841-ND 2617862 AG3M 23AC1136
Product Name Electronic Connector Circular Connector Assemblies XLR Connectors Circular Connector Assemblies Connector, Mini Xlr, Plug, 3Pos, Cable; No. Of Contacts Amphenol
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details