Amphenol Sine Systems Circular Connector Assemblies AG3FCRV

Description
3 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-AG3FCRV-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-AG3FCRV-ND
Circular Connector Assemblies 889-AG3FCRV-ND
3 Position Circular Connector Plug, Female Sockets Solder

3 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
377-AG3FCRV
Electronic Connector 377-AG3FCRV
XLR Connectors CHASIS CONN RECT MTL 3 FEM CONT NI PLTD Product overview: AG3FCRV from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AG3FCRV can be used for catalog matching and distributor lookup.

XLR Connectors CHASIS CONN RECT MTL 3 FEM CONT NI PLTD Product overview: AG3FCRV from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AG3FCRV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mini Xlr Conn, Rcpt, 3Pos, Panel; No. Of Contacts Amphenol Sine/tuchel - 77AC3141 - Newark, An Avnet Company
Chicago, IL, United States
Mini Xlr Conn, Rcpt, 3Pos, Panel; No. Of Contacts Amphenol Sine/tuchel
77AC3141
Mini Xlr Conn, Rcpt, 3Pos, Panel; No. Of Contacts Amphenol Sine/tuchel 77AC3141
MINI XLR CONN, RCPT, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:miniXLR G Series RoHS Compliant: Yes

MINI XLR CONN, RCPT, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:miniXLR G Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 889-AG3FCRV-ND 377-AG3FCRV 77AC3141
Product Name Circular Connector Assemblies Electronic Connector Mini Xlr Conn, Rcpt, 3Pos, Panel; No. Of Contacts Amphenol Sine/tuchel
Connector Type Plug, Female Sockets
Mounting Panel Mount, Through Hole Panel Mount
Current Rating 5.0 amps 5.0 amps
Number of Contacts 3 #
Unlock Full Specs
to access all available technical data