Amphenol Corporation Electronic Connector AG3FCE

Description
AUD MINI XLR FEMALE 3 SKT
Request a Quote Datasheet
Description
AUD MINI XLR FEMALE 3 SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Tuchel AG3FCE - PEI-Genesis
Philadelphia, PA, United States
AUD MINI XLR FEMALE 3 SKT

AUD MINI XLR FEMALE 3 SKT

Buy Now
Singapore, Singapore
Electronic Connector
377-AG3FCE
Electronic Connector 377-AG3FCE
CONN PLUG FM MINI XLR 3P SDR CUP Product overview: AG3FCE from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AG3FCE can be used for catalog matching and distributor lookup.

CONN PLUG FM MINI XLR 3P SDR CUP Product overview: AG3FCE from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AG3FCE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - 889-1840-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1840-ND
Circular Connector Assemblies 889-1840-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
XLR Connectors - 2617858 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617858
XLR Connectors 2617858
Amphenol Industrial AG3FCE XLR Connector

Amphenol Industrial AG3FCE XLR Connector

Supplier's Site
XLR Connectors - 2617857 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
2617857
XLR Connectors 2617857
Amphenol Industrial AG3FCE XLR Connector

Amphenol Industrial AG3FCE XLR Connector

Supplier's Site
Connector, Mini Xlr, Jack, 3Pos, Panel; No. Of Contacts Amphenol - 23AC1135 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Xlr, Jack, 3Pos, Panel; No. Of Contacts Amphenol
23AC1135
Connector, Mini Xlr, Jack, 3Pos, Panel; No. Of Contacts Amphenol 23AC1135
CONNECTOR, MINI XLR, JACK, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:G Series RoHS Compliant: Yes

CONNECTOR, MINI XLR, JACK, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel AG3FCE 377-AG3FCE 889-1840-ND 2617858 23AC1135
Product Name Electronic Connector Circular Connector Assemblies XLR Connectors Connector, Mini Xlr, Jack, 3Pos, Panel; No. Of Contacts Amphenol
Gender Female / Jack Female / Jack Female / Jack
Termination Solder
Voltage Rating 1000 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data