AUD MINI XLR F PCB 3 SKT
3 Position Circular Connector Plug, Female Sockets Solder
CONN PLUG FMALE MINI XLR 3P SLDR Product overview: AG3FCCH from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-AG3FCCH can be used for catalog matching and distributor lookup.
Connectors Audio & Video, XLR Plugs & Jacks
CONNECTOR, MINI XLR, JACK, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:G Series RoHS Compliant: Yes
CONNECTOR, MINI XLR, JACK, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Brass Body; Product Range:G Series; SVHC:No SVHC RoHS Compliant: Yes
| RS Components, Ltd. | PEI-Genesis | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2617856 | Amphenol Tuchel AG3FCCH | 889-1839-ND | 377-AG3FCCH | AG3FCCH | 23AC1134 |
| Product Name | XLR Connectors | Circular Connector Assemblies | Electronic Connector | Connectors Audio & Video, XLR Plugs & Jacks | Connector, Mini Xlr, Jack, 3Pos, Panel; No. Of Contacts Amphenol Sine/tuchel | |
| Connector Type | Audio / Video | Plug, Female Sockets | Audio / Video | |||
| Gender | Female / Jack | Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||
| Geometry | Straight | |||||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount |