Amphenol Corporation Industrial Circular Connectors AG-05PMJS-QC800P

Description
Amphenol Industrial AG-05PMJS-QC800P
Request a Quote Datasheet
Description
Amphenol Industrial AG-05PMJS-QC800P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2240492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2240492
Industrial Circular Connectors 2240492
Amphenol Industrial AG-05PMJS-QC800P

Amphenol Industrial AG-05PMJS-QC800P

Supplier's Site
Circular Connector Assemblies - 1754-AG-05PMJS-QC800P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-AG-05PMJS-QC800P-ND
Circular Connector Assemblies 1754-AG-05PMJS-QC800P-ND
5 (4 + PE) Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup

5 (4 + PE) Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 5Pos, Panel; Product Range Amphenol Ltw - 43AJ7072 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 5Pos, Panel; Product Range Amphenol Ltw
43AJ7072
Circular Conn, Rcpt, 5Pos, Panel; Product Range Amphenol Ltw 43AJ7072
CIRCULAR CONN, RCPT, 5POS, PANEL; Product Range:X-Lok Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push Lock; Contact Material:Copper AlloyRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 5POS, PANEL; Product Range:X-Lok Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push Lock; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2240492 1754-AG-05PMJS-QC800P-ND 43AJ7072
Product Name Industrial Circular Connectors Circular Connector Assemblies Circular Conn, Rcpt, 5Pos, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Mounting Panel Mount
Unlock Full Specs
to access all available technical data