Amphenol Corporation Rectangular - Board to Board Connectors - ADE-1L+ ADE-1L+

Description
Manufacturer: Amphenol FCI Win Source Part Number: 198714-ADE-1L+ Packaging: Reel - TR Number of Positions: 30 Pitch: 0.039" (1.00mm) Features: Board Guide, Solder Retention Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Height Above Board: 0.295" (7.50mm) Mounting: SMD (SMT) Family Name: ADE Categories: Connectors, Interconnects Status: Obsolete(EOL) Alternative Parts (Cross-Reference): M9E; M6V; X2M-03 -411; MD-124 PIN; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol FCI Win Source Part Number: 198714-ADE-1L+ Packaging: Reel - TR Number of Positions: 30 Pitch: 0.039" (1.00mm) Features: Board Guide, Solder Retention Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Height Above Board: 0.295" (7.50mm) Mounting: SMD (SMT) Family Name: ADE Categories: Connectors, Interconnects Status: Obsolete(EOL) Alternative Parts (Cross-Reference): M9E; M6V; X2M-03 -411; MD-124 PIN; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - ADE-1L+ - 198714-ADE-1L+ - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - ADE-1L+
198714-ADE-1L+
Rectangular - Board to Board Connectors - ADE-1L+ 198714-ADE-1L+
Manufacturer: Amphenol FCI Win Source Part Number: 198714-ADE-1L+ Packaging: Reel - TR Number of Positions: 30 Pitch: 0.039" (1.00mm) Features: Board Guide, Solder Retention Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Height Above Board: 0.295" (7.50mm) Mounting: SMD (SMT) Family Name: ADE Categories: Connectors, Interconnects Status: Obsolete(EOL) Alternative Parts (Cross-Reference): M9E; M6V; X2M-03 -411; MD-124 PIN; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 198714-ADE-1L+
Packaging: Reel - TR
Number of Positions: 30
Pitch: 0.039" (1.00mm)
Features: Board Guide, Solder Retention
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Height Above Board: 0.295" (7.50mm)
Mounting: SMD (SMT)
Family Name: ADE
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Alternative Parts (Cross-Reference): M9E; M6V; X2M-03 -411; MD-124 PIN;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 198714-ADE-1L+
Product Name Rectangular - Board to Board Connectors - ADE-1L+
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110558 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details