Amphenol LTW Industrial Circular Connectors AD-05PMMS-QC8001

Description
Amphenol Industrial AD-05PMMS-QC8001
Request a Quote Datasheet
Description
Amphenol Industrial AD-05PMMS-QC8001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2101965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2101965
Industrial Circular Connectors 2101965
Amphenol Industrial AD-05PMMS-QC8001

Amphenol Industrial AD-05PMMS-QC8001

Supplier's Site
Circular Connector Assemblies - 1754-1948-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1948-ND
Circular Connector Assemblies 1754-1948-ND
5 (Data) Position Circular Connector Receptacle, Male Pins Solder Cup

5 (Data) Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 5Pos, Panel; Product Range Amphenol Ltw - 69AC1949 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 5Pos, Panel; Product Range Amphenol Ltw
69AC1949
Circular Connector, Rcpt, 5Pos, Panel; Product Range Amphenol Ltw 69AC1949
CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:X-Lok A Size Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push Lock; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:X-Lok A Size Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push Lock; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101965 1754-1948-ND 69AC1949
Product Name Industrial Circular Connectors Circular Connector Assemblies Circular Connector, Rcpt, 5Pos, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Termination Solder
Mounting Panel mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - KMD - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers