Amphenol Corporation Circular Cable Assemblies AD-05BMMM-QL8D03

Description
CIRC CBL 5POS RCPT TO WIRE 9.84'
Request a Quote Datasheet
Description
CIRC CBL 5POS RCPT TO WIRE 9.84'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-AD-05BMMM-QL8D03-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-AD-05BMMM-QL8D03-ND
Circular Cable Assemblies 1754-AD-05BMMM-QL8D03-ND
CIRC CBL 5POS RCPT TO WIRE 9.84'

CIRC CBL 5POS RCPT TO WIRE 9.84'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-AD-05BMMM-QL8D03-ND
Product Name Circular Cable Assemblies
Cable Length 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-35-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details