Amphenol LTW Circular Connector Assemblies AD-05BFFB-QL8AP0

Description
5 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-AD-05BFFB-QL8AP0-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-AD-05BFFB-QL8AP0-ND
Circular Connector Assemblies 1754-AD-05BFFB-QL8AP0-ND
5 Position Circular Connector Plug, Female Sockets Screw

5 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Industrial Circular Connectors - 2101963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2101963
Industrial Circular Connectors 2101963
Amphenol Industrial AD-05BFFB-QL8AP0

Amphenol Industrial AD-05BFFB-QL8AP0

Supplier's Site
Circular Connector, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw - 68AH0179 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
68AH0179
Circular Connector, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw 68AH0179
CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:X-Lok Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:X-Lok Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-AD-05BFFB-QL8AP0-ND 2101963 68AH0179
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Current Rating 5.0 amps
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Circular Connector Adapters - KFMY - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details