Amphenol LTW Cable Assy, RcptFree End, 5Pos, 3.3Ft; Connector Type A Amphenol Ltw AD-05AMMM-QL8D01

Description
CABLE ASSY, RCPT- FREE END, 5POS, 3.3FT; Connector Type A:Circular 5 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:X-Lok A Size Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, RCPT- FREE END, 5POS, 3.3FT; Connector Type A:Circular 5 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:X-Lok A Size Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, RcptFree End, 5Pos, 3.3Ft; Connector Type A Amphenol Ltw - 69AC1948 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, RcptFree End, 5Pos, 3.3Ft; Connector Type A Amphenol Ltw
69AC1948
Cable Assy, RcptFree End, 5Pos, 3.3Ft; Connector Type A Amphenol Ltw 69AC1948
CABLE ASSY, RCPT- FREE END, 5POS, 3.3FT; Connector Type A:Circular 5 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:X-Lok A Size Series RoHS Compliant: Yes

CABLE ASSY, RCPT- FREE END, 5POS, 3.3FT; Connector Type A:Circular 5 Position Plug; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:X-Lok A Size Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC1948
Product Name Cable Assy, RcptFree End, 5Pos, 3.3Ft; Connector Type A Amphenol Ltw
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details