Amphenol LTW Cable Assy, RcptFree End, 5Pos, 3.3Ft; Connector Type A Amphenol Ltw AD-05AFFM-QL8D01

Description
CABLE ASSY, RCPT- FREE END, 5POS, 3.3FT; Connector Type A:Circular 5 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:X-Lok A Size Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, RCPT- FREE END, 5POS, 3.3FT; Connector Type A:Circular 5 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:X-Lok A Size Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, RcptFree End, 5Pos, 3.3Ft; Connector Type A Amphenol Ltw - 69AC1947 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, RcptFree End, 5Pos, 3.3Ft; Connector Type A Amphenol Ltw
69AC1947
Cable Assy, RcptFree End, 5Pos, 3.3Ft; Connector Type A Amphenol Ltw 69AC1947
CABLE ASSY, RCPT- FREE END, 5POS, 3.3FT; Connector Type A:Circular 5 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:X-Lok A Size Series RoHS Compliant: Yes

CABLE ASSY, RCPT- FREE END, 5POS, 3.3FT; Connector Type A:Circular 5 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:X-Lok A Size Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC1947
Product Name Cable Assy, RcptFree End, 5Pos, 3.3Ft; Connector Type A Amphenol Ltw
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details