Amphenol LTW Circular Connector Assemblies AD-03PMMS-LC7001

Description
O CERES, A-5A, 03P, FRONT FASTEN
Request a Quote Datasheet
Description
O CERES, A-5A, 03P, FRONT FASTEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-AD-03PMMS-LC7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-AD-03PMMS-LC7001-ND
Circular Connector Assemblies 1754-AD-03PMMS-LC7001-ND
O CERES, A-5A, 03P, FRONT FASTEN

O CERES, A-5A, 03P, FRONT FASTEN

Buy Now Datasheet
Circular Connector, Plug, 3Pos, Panel; Product Range Amphenol Ltw - 10AC5622 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Panel; Product Range Amphenol Ltw
10AC5622
Circular Connector, Plug, 3Pos, Panel; Product Range Amphenol Ltw 10AC5622
CIRCULAR CONNECTOR, PLUG, 3POS, PANEL; Product Range:Mini (A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, PANEL; Product Range:Mini (A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-AD-03PMMS-LC7001-ND 10AC5622
Product Name Circular Connector Assemblies Circular Connector, Plug, 3Pos, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 20 AWG
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details