Amphenol LTW Circular Connector Assemblies AD-03PMMP-QC8001

Description
3 (Data) Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
3 (Data) Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-AD-03PMMP-QC8001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-AD-03PMMP-QC8001-ND
Circular Connector Assemblies 1754-AD-03PMMP-QC8001-ND
3 (Data) Position Circular Connector Receptacle, Male Pins Solder

3 (Data) Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Circular Connector, Plug, 3Pos, Panel; Product Range Amphenol Ltw - 68AH0176 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Panel; Product Range Amphenol Ltw
68AH0176
Circular Connector, Plug, 3Pos, Panel; Product Range Amphenol Ltw 68AH0176
CIRCULAR CONNECTOR, PLUG, 3POS, PANEL; Product Range:X-Lok Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:Push Lock; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, PANEL; Product Range:X-Lok Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:Push Lock; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1754-AD-03PMMP-QC8001-ND 68AH0176
Product Name Circular Connector Assemblies Circular Connector, Plug, 3Pos, Panel; Product Range Amphenol Ltw
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
PC Pin, Single Post Connectors - 36-1356-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Sockets - 1731112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
D-Sub Connector Assemblies - 2262-A28500-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details