3 Position Circular Connector Receptacle, Male Pins Screw
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:X-Lok Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-AD-03BMMB-QL8AP0-ND | 68AH0175 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 3Pos, Cable; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |