Amphenol LTW Circular Connector Assemblies AD-03BFFB-QL8AP0

Description
3 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-AD-03BFFB-QL8AP0-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-AD-03BFFB-QL8AP0-ND
Circular Connector Assemblies 1754-AD-03BFFB-QL8AP0-ND
3 Position Circular Connector Plug, Female Sockets Screw

3 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Industrial Circular Connectors - 2101960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2101960
Industrial Circular Connectors 2101960
Amphenol Industrial AD-03BFFB-QL8AP0

Amphenol Industrial AD-03BFFB-QL8AP0

Supplier's Site
Connectors Unreviewed - AD-03BFFB-QL8AP0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
AD-03BFFB-QL8AP0
Connectors Unreviewed AD-03BFFB-QL8AP0
Connectors Unreviewed

Connectors Unreviewed

Buy Now
Circular Connector, Rcpt, 3Pos, Cable; Product Range Amphenol Ltw - 68AH0174 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Cable; Product Range Amphenol Ltw
68AH0174
Circular Connector, Rcpt, 3Pos, Cable; Product Range Amphenol Ltw 68AH0174
CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:X-Lok Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, CABLE; Product Range:X-Lok Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Push Lock; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-AD-03BFFB-QL8AP0-ND 2101960 AD-03BFFB-QL8AP0 68AH0174
Product Name Circular Connector Assemblies Industrial Circular Connectors Connectors Unreviewed Circular Connector, Rcpt, 3Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Current Rating 5.0 amps
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 014939-000 - TE Connectivity
Specs
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-1357-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details