Amphenol LTW Circular Cable Assemblies AD-02BMMM-QL8P05

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-AD-02BMMM-QL8P05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-AD-02BMMM-QL8P05-ND
Circular Cable Assemblies 1754-AD-02BMMM-QL8P05-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
XLOK, A-5A, 02P, CABLE W/O SR

XLOK, A-5A, 02P, CABLE W/O SR

Buy Now
Sensor Cord, 2P Spe Plug-Free End, 5M; Connector Type A Amphenol Ltw - 70AJ6015 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 2P Spe Plug-Free End, 5M; Connector Type A Amphenol Ltw
70AJ6015
Sensor Cord, 2P Spe Plug-Free End, 5M; Connector Type A Amphenol Ltw 70AJ6015
SENSOR CORD, 2P SPE PLUG-FREE END, 5M; Connector Type A:SPE Plug; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:X-Lok Series RoHS Compliant: Yes

SENSOR CORD, 2P SPE PLUG-FREE END, 5M; Connector Type A:SPE Plug; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:X-Lok Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-AD-02BMMM-QL8P05-ND AD-02BMMM-QL8P05 70AJ6015
Product Name Circular Cable Assemblies Sensor Cord, 2P Spe Plug-Free End, 5M; Connector Type A Amphenol Ltw
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details