Amphenol LTW Circular Cable Assemblies AD-02BMMM-QL8P02

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-AD-02BMMM-QL8P02-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-AD-02BMMM-QL8P02-ND
Circular Cable Assemblies 1754-AD-02BMMM-QL8P02-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
XLOK, A-5A, 02P, CABLE W/O SR

XLOK, A-5A, 02P, CABLE W/O SR

Buy Now
Sensor Cord, 2P Spe Plug-Free End, 2M; Connector Type A Amphenol Ltw - 70AJ6014 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 2P Spe Plug-Free End, 2M; Connector Type A Amphenol Ltw
70AJ6014
Sensor Cord, 2P Spe Plug-Free End, 2M; Connector Type A Amphenol Ltw 70AJ6014
SENSOR CORD, 2P SPE PLUG-FREE END, 2M; Connector Type A:SPE Plug; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:X-Lok Series RoHS Compliant: Yes

SENSOR CORD, 2P SPE PLUG-FREE END, 2M; Connector Type A:SPE Plug; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:X-Lok Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-AD-02BMMM-QL8P02-ND AD-02BMMM-QL8P02 70AJ6014
Product Name Circular Cable Assemblies Sensor Cord, 2P Spe Plug-Free End, 2M; Connector Type A Amphenol Ltw
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Precision Test Cable, 3.0 GHz, 6.0 ft. (1.83m) - CBL-6NM-75+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details