Amphenol Industrial Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial ACS08E18-9S-025

Description
AC 7C 5#16 2#12 SKT PLUG RTANG
Request a Quote Datasheet
Description
AC 7C 5#16 2#12 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS08E18-9S-025 - PEI-Genesis
Philadelphia, PA, United States
AC 7C 5#16 2#12 SKT PLUG RTANG

AC 7C 5#16 2#12 SKT PLUG RTANG

Buy Now
Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial - 96J1010 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial
96J1010
Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial 96J1010
CIRCULAR CONNECTOR PLUG, SIZE 18, 7 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 7 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS08E18-9S-025 96J1010
Product Name Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Circular Connector Accessories - BRE.0F.200.XAV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers