AMPHENOL CORPORATION
ACS08CF20-15SW-003 -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Corporation
MIL Spec Connector - MIL-DTL 5015, I
ACS08CF20-15SW-003
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
ACS08CF20-15SW-003 |
|
Product Name
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Connector Type
|
Military Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Geometry
270°
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers