Amphenol Industrial Circular Conn, Plug, 20-27, Cable; Product Range Amphenol Industrial ACS06PGR20-27P(072)

Description
CIRCULAR CONN, PLUG, 20-27, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-27 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 20-27, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-27 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 20-27, Cable; Product Range Amphenol Industrial - 54AC6815 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-27, Cable; Product Range Amphenol Industrial
54AC6815
Circular Conn, Plug, 20-27, Cable; Product Range Amphenol Industrial 54AC6815
CIRCULAR CONN, PLUG, 20-27, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-27 RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-27, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-27 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AC6815
Product Name Circular Conn, Plug, 20-27, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details